Vishay Intertechnology, Inc. Tantalum Capacitors TR3C227M004C0200

Description
220µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3C227M004C0200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3C227M004C0200-ND
Tantalum Capacitors TR3C227M004C0200-ND
220µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 200mOhm

220µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3C227M004C0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C227M004C0200
Tantalum Capacitors TR3C227M004C0200
CAP TANT 220UF 20% 4V 2312

CAP TANT 220UF 20% 4V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TR3C227M004C0200-ND TR3C227M004C0200
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details