The TR3C226M020C0375 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 22 µF and a voltage rating of 20 V. It has a capacitance tolerance of ±20%, making it suitable for applications requiring moderate precision. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is necessary above 85 °C. This capacitor is designed with low equivalent series resistance (ESR), enhancing its performance in high-frequency applications. It is surge current tested and qualified to EIA-717 standards, ensuring reliability in demanding environments. The device is available in a molded case that is compatible with automatic pick-and-place equipment, facilitating ease of assembly in high-volume production. Applications for this capacitor include industrial, telecom infrastructure, consumer electronics, and general-purpose uses. The terminations are standard matte tin, with options for tin/lead available, and it is compliant with moisture sensitivity level 1. This product is suitable for engineers looking for a reliable and efficient capacitor for various electronic applications.
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 375mOhm
CAP TANT 22UF 20% 20V 2312
CAP TANT 22UF 20% 20V 2312
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TR3C226M020C0375-ND | TR3C226M020C0375 | TR3C226M020C0375 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |