Vishay Intertechnology, Inc. Tantalum Capacitors TR3C226K025C0300

Description
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1512-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1512-2-ND
Tantalum Capacitors 718-1512-2-ND
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm

22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1512-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1512-6-ND
Tantalum Capacitors 718-1512-6-ND
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm

22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1512-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1512-1-ND
Tantalum Capacitors 718-1512-1-ND
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm

22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Cap, 22Uf, 25V, Tant, Case C; Capacitance Vishay - 71P8243 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Tant, Case C; Capacitance Vishay
71P8243
Cap, 22Uf, 25V, Tant, Case C; Capacitance Vishay 71P8243
CAP, 22UF, 25V, TANT, CASE C; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:710mA; Product Length:6mmRoHS Compliant: Yes

CAP, 22UF, 25V, TANT, CASE C; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:710mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 25V, Tant, Case C; Capacitance Vishay - 66AJ1966 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Tant, Case C; Capacitance Vishay
66AJ1966
Cap, 22Uf, 25V, Tant, Case C; Capacitance Vishay 66AJ1966
CAP, 22UF, 25V, TANT, CASE C; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:710mA; Product Length:6mmRoHS Compliant: Yes

CAP, 22UF, 25V, TANT, CASE C; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:710mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3C226K025C0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C226K025C0300
Tantalum Capacitors TR3C226K025C0300
CAP TANT 22UF 10% 25V 2312

CAP TANT 22UF 10% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1512-2-ND 718-1512-6-ND 71P8243 TR3C226K025C0300
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 22Uf, 25V, Tant, Case C; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details