Tantalum Capacitor 22uF 25V 10% 6032 SMD 250mR 125C Product overview: TR3C226K025C0250 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C226K025C0250 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 937530-TR3C226K025C0
Series: TANTAMOUNT®, TR3
Operating Temperature Range: -55°C ~ 125°C
Features: 22 µF Molded Tantalum Capacitors 25 V 2312 (6032 Metric) 250mOhm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-1514-1, 718-1514-2, 718-1514-6
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 250mOhm
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 250mOhm
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 250mOhm
TANTALUM CAPACITOR, 22UF 25V 0.25 OHM 10%, 6032-28; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2412 RoHS Compliant: Yes
CAPACITOR TANT, 22UF 25V 0.25 OHM 10%, 6032-28, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 22 F, 10%, 25 V, 2412 [6032 Metric] RoHS Compliant: Yes
CAP TANT 22UF 10% 25V 2312
CAP TANT 22UF 10% 25V 2312
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TR3C226K025C0250 | 937530-TR3C226K025C0250 | 718-1514-1-ND | 718-1514-6-ND | 25R2699 | 08X2178 | TR3C226K025C0250 | TR3C226K025C0250 |
| Product Name | SMD 22uF 25V Capacitor | Tantalum Capacitors - TR3C226K025C0250 | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 22Uf 25V 0.25 Ohm 10%, 6032-28; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 25 V, 2412 [6032 Metric] Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |