Vishay Intertechnology, Inc. Tantalum Capacitors TR3C225M050C1500

Description
2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3C225M050C1500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3C225M050C1500-ND
Tantalum Capacitors TR3C225M050C1500-ND
2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm

2.2µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3C225M050C1500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3C225M050C1500
Capacitors - Tantalum Capacitors TR3C225M050C1500
CAP TANT 2.2UF 20% 50V 2312

CAP TANT 2.2UF 20% 50V 2312

Supplier's Site
Tantalum Capacitors - TR3C225M050C1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C225M050C1500
Tantalum Capacitors TR3C225M050C1500
CAP TANT 2.2UF 20% 50V 2312

CAP TANT 2.2UF 20% 50V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TR3C225M050C1500-ND TR3C225M050C1500 TR3C225M050C1500
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers