Vishay Intertechnology, Inc. Tantalum Capacitors TR3C225K035C0900

Description
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 900mOhm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1847-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1847-2-ND
Tantalum Capacitors 718-1847-2-ND
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 900mOhm

2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1847-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1847-6-ND
Tantalum Capacitors 718-1847-6-ND
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 900mOhm

2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1847-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1847-1-ND
Tantalum Capacitors 718-1847-1-ND
2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 900mOhm

2.2µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Cap, 2.2Uf, 35V, Tant, Case C; Capacitance Vishay - 86K5440 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 35V, Tant, Case C; Capacitance Vishay
86K5440
Cap, 2.2Uf, 35V, Tant, Case C; Capacitance Vishay 86K5440
CAP, 2.2UF, 35V, TANT, CASE C; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:350mA; Qualification:- RoHS Compliant: Yes

CAP, 2.2UF, 35V, TANT, CASE C; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:350mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Uf, 35V, Tant, Case C; Capacitance Vishay - 66AJ1963 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 35V, Tant, Case C; Capacitance Vishay
66AJ1963
Cap, 2.2Uf, 35V, Tant, Case C; Capacitance Vishay 66AJ1963
CAP, 2.2UF, 35V, TANT, CASE C; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:350mA; Qualification:- RoHS Compliant: Yes

CAP, 2.2UF, 35V, TANT, CASE C; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:350mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TR3C225K035C0900 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3C225K035C0900
Capacitors - Tantalum Capacitors TR3C225K035C0900
CAP TANT 2.2UF 10% 35V 2312

CAP TANT 2.2UF 10% 35V 2312

Supplier's Site
Tantalum Capacitors - TR3C225K035C0900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C225K035C0900
Tantalum Capacitors TR3C225K035C0900
CAP TANT 2.2UF 10% 35V 2312

CAP TANT 2.2UF 10% 35V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1847-2-ND 718-1847-6-ND 86K5440 TR3C225K035C0900 TR3C225K035C0900
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 2.2Uf, 35V, Tant, Case C; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - 1814689 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers