Vishay Intertechnology, Inc. Tantalum Capacitors TR3C155K035C0900

Description
1.5µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 900mOhm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1845-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1845-2-ND
Tantalum Capacitors 718-1845-2-ND
1.5µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 900mOhm

1.5µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3C155K035C0900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C155K035C0900
Tantalum Capacitors TR3C155K035C0900
CAP TANT 1.5UF 10% 35V 2312

CAP TANT 1.5UF 10% 35V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C155K035C0900 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3C155K035C0900
Capacitors - Tantalum Capacitors TR3C155K035C0900
CAP TANT 1.5UF 10% 35V 2312

CAP TANT 1.5UF 10% 35V 2312

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 1.5 F, 10%, 35 V, 2412 [6032 Metric] Rohs Compliant Vishay - 08X2169 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 1.5 F, 10%, 35 V, 2412 [6032 Metric] Rohs Compliant Vishay
08X2169
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 1.5 F, 10%, 35 V, 2412 [6032 Metric] Rohs Compliant Vishay 08X2169
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 1.5 F, 10%, 35 V, 2412 [6032 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 1.5 F, 10%, 35 V, 2412 [6032 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,1.5Uf,35Vdc,10-% Tol,10+% Tol Vishay - 86K5383 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1.5Uf,35Vdc,10-% Tol,10+% Tol Vishay
86K5383
Capacitor,1.5Uf,35Vdc,10-% Tol,10+% Tol Vishay 86K5383
Capacitor,1.5uF,35VD C,10-% Tol,10+% Tol

Capacitor,1.5uF,35VDC,10-% Tol,10+% Tol

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1845-2-ND TR3C155K035C0900 TR3C155K035C0900 08X2169 86K5383
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 1.5 F, 10%, 35 V, 2412 [6032 Metric] Rohs Compliant Vishay Capacitor,1.5Uf,35Vdc,10-% Tol,10+% Tol Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 187XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers