Vishay Intertechnology, Inc. Tantalum Capacitors - TR3C107M010C0200 TR3C107M010C0200

Description
Manufacturer: Vishay Win Source Part Number: 850301-TR3C107M010C0 200 Series: TANTAMOUNT®, TR3 Features: 100 µF Tantalum Capacitors 10 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-TR3C107M010C0200 DKR, 718-TR3C107M010C0200 TR, TR3C107M010C0200-ND, 718-TR3C107M010C0200 CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 850301-TR3C107M010C0 200 Series: TANTAMOUNT®, TR3 Features: 100 µF Tantalum Capacitors 10 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-TR3C107M010C0200 DKR, 718-TR3C107M010C0200 TR, TR3C107M010C0200-ND, 718-TR3C107M010C0200 CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3C107M010C0200 - 850301-TR3C107M010C0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TR3C107M010C0200
850301-TR3C107M010C0200
Tantalum Capacitors - TR3C107M010C0200 850301-TR3C107M010C0200
Manufacturer: Vishay Win Source Part Number: 850301-TR3C107M010C0 200 Series: TANTAMOUNT®, TR3 Features: 100 µF Tantalum Capacitors 10 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-TR3C107M010C0200 DKR, 718-TR3C107M010C0200 TR, TR3C107M010C0200-ND, 718-TR3C107M010C0200 CT

Manufacturer: Vishay
Win Source Part Number: 850301-TR3C107M010C0200
Series: TANTAMOUNT®, TR3
Features: 100 µF Tantalum Capacitors 10 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-TR3C107M010C0200DKR, 718-TR3C107M010C0200TR, TR3C107M010C0200-ND, 718-TR3C107M010C0200CT

Buy Now Datasheet
Tantalum Capacitors - 718-TR3C107M010C0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3C107M010C0200TR-ND
Tantalum Capacitors 718-TR3C107M010C0200TR-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-TR3C107M010C0200CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3C107M010C0200CT-ND
Tantalum Capacitors 718-TR3C107M010C0200CT-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-TR3C107M010C0200DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3C107M010C0200DKR-ND
Tantalum Capacitors 718-TR3C107M010C0200DKR-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 10V Capacitor
59-TR3C107M010C0200
SMD 100uF 10V Capacitor 59-TR3C107M010C0200
100uF 10V Tantalum Capacitor, SMD, 200mR ESR, 125°C Product overview: TR3C107M010C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C107M010C0200 can be used for catalog matching and distributor lookup.

100uF 10V Tantalum Capacitor, SMD, 200mR ESR, 125°C Product overview: TR3C107M010C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C107M010C0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C107M010C0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3C107M010C0200
Capacitors - Tantalum Capacitors TR3C107M010C0200
CAP TANT 100UF 20% 10V 2312

CAP TANT 100UF 20% 10V 2312

Supplier's Site
Tantalum Capacitors - TR3C107M010C0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C107M010C0200
Tantalum Capacitors TR3C107M010C0200
CAP TANT 100UF 20% 10V 2312

CAP TANT 100UF 20% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 850301-TR3C107M010C0200 718-TR3C107M010C0200TR-ND 718-TR3C107M010C0200DKR-ND 59-TR3C107M010C0200 TR3C107M010C0200 TR3C107M010C0200
Product Name Tantalum Capacitors - TR3C107M010C0200 Tantalum Capacitors Tantalum Capacitors SMD 100uF 10V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227GXX6R3MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details