Vishay Precision Group SMD 100uF 10V Capacitor TR3C107K010C0100

Description
100uF 10V Tantalum Capacitor, 2312 SMD, 100mR ESR Product overview: TR3C107K010C0100 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C107K010C0100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 10V Tantalum Capacitor, 2312 SMD, 100mR ESR Product overview: TR3C107K010C0100 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C107K010C0100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 10V Capacitor
59-TR3C107K010C0100
SMD 100uF 10V Capacitor 59-TR3C107K010C0100
100uF 10V Tantalum Capacitor, 2312 SMD, 100mR ESR Product overview: TR3C107K010C0100 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C107K010C0100 can be used for catalog matching and distributor lookup.

100uF 10V Tantalum Capacitor, 2312 SMD, 100mR ESR Product overview: TR3C107K010C0100 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C107K010C0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6845143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845143
Tantalum Capacitors 6845143
Capacitor Tantalum SMT TR3C 10V 100uF

Capacitor Tantalum SMT TR3C 10V 100uF

Supplier's Site
Tantalum Capacitors - 6845143P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845143P
Tantalum Capacitors 6845143P
Capacitor Tantalum SMT TR3C 10V 100uF

Capacitor Tantalum SMT TR3C 10V 100uF

Supplier's Site
Tantalum Capacitors - 1730436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1730436
Tantalum Capacitors 1730436
Capacitor Tantalum SMT TR3C 10V 100uF

Capacitor Tantalum SMT TR3C 10V 100uF

Supplier's Site
Tantalum Capacitors - 718-1324-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1324-1-ND
Tantalum Capacitors 718-1324-1-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 100mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1324-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1324-6-ND
Tantalum Capacitors 718-1324-6-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 100mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1324-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1324-2-ND
Tantalum Capacitors 718-1324-2-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 100mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3C107K010C0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3C107K010C0100
Capacitors - Tantalum Capacitors TR3C107K010C0100
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site
Tantalum Capacitor, 100Uf 10V 0.1 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay - 86K5347 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 10V 0.1 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay
86K5347
Tantalum Capacitor, 100Uf 10V 0.1 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay 86K5347
TANTALUM CAPACITOR, 100UF 10V 0.1 OHM 10%, 6032-28, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 10V 0.1 OHM 10%, 6032-28, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 10 V, 2312 [6032 Metric] Rohs Compliant Vishay - 46R1141 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 10 V, 2312 [6032 Metric] Rohs Compliant Vishay
46R1141
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 10 V, 2312 [6032 Metric] Rohs Compliant Vishay 46R1141
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 10 V, 2312 [6032 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 10 V, 2312 [6032 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 10V, 10%; Capacitance Vishay - 03AC0151 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 10V, 10%; Capacitance Vishay
03AC0151
Cap, 100Μf, 10V, 10%; Capacitance Vishay 03AC0151
CAP, 100µF, 10V, 10%; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:2412 [6032-28 Metric]; Product Range:TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 100µF, 10V, 10%; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:2412 [6032-28 Metric]; Product Range:TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TR3C107K010C0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C107K010C0100
Tantalum Capacitors TR3C107K010C0100
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TR3C107K010C0100 6845143 6845143P 718-1324-1-ND 718-1324-6-ND TR3C107K010C0100 86K5347 46R1141 03AC0151 TR3C107K010C0100
Product Name SMD 100uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 100Uf 10V 0.1 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 10 V, 2312 [6032 Metric] Rohs Compliant Vishay Cap, 100Μf, 10V, 10%; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details