Vishay Precision Group Tantalum Capacitors TR3C106K025C0500

Description
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1769-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1769-2-ND
Tantalum Capacitors 718-1769-2-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1769-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1769-6-ND
Tantalum Capacitors 718-1769-6-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1769-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1769-1-ND
Tantalum Capacitors 718-1769-1-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 1731321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1731321
Tantalum Capacitors 1731321
Vishay TR3C106K025C0500

Vishay TR3C106K025C0500

Supplier's Site
Tantalum Capacitors - TR3C106K025C0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C106K025C0500
Tantalum Capacitors TR3C106K025C0500
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 25 V, 2312 [6032 Metric] Rohs Compliant Vishay - 46R1138 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 25 V, 2312 [6032 Metric] Rohs Compliant Vishay
46R1138
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 25 V, 2312 [6032 Metric] Rohs Compliant Vishay 46R1138
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 25 V, 2312 [6032 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 25 V, 2312 [6032 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 25V, Tant, Case C; Capacitance Vishay - 37AJ7754 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Tant, Case C; Capacitance Vishay
37AJ7754
Cap, 10Uf, 25V, Tant, Case C; Capacitance Vishay 37AJ7754
CAP, 10UF, 25V, TANT, CASE C; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:470mA; Product Length:6mmRoHS Compliant: Yes

CAP, 10UF, 25V, TANT, CASE C; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:470mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 25V, Tant, Case C Rohs Compliant Vishay - 66AH7358 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Tant, Case C Rohs Compliant Vishay
66AH7358
Cap, 10Uf, 25V, Tant, Case C Rohs Compliant Vishay 66AH7358
CAP, 10UF, 25V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 10UF, 25V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C106K025C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3C106K025C0500
Capacitors - Tantalum Capacitors TR3C106K025C0500
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1769-2-ND 718-1769-6-ND 1731321 TR3C106K025C0500 46R1138 37AJ7754 TR3C106K025C0500
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 25 V, 2312 [6032 Metric] Rohs Compliant Vishay Cap, 10Uf, 25V, Tant, Case C; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TAC105K035P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers