Vishay Precision Group Tantalum Capacitors - TR3C106K025C0300 TR3C106K025C0300

Description
Manufacturer: Vishay Sprague Manufacturer: Vishay Win Source Part Number: 757673-TR3C106K025C0 300 Series: TANTAMOUNT, TR3 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 10μF Tolerance: ±10% ESR (Equivalent Series Resistance): 300 mOhm Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: TR3 Categories: Capacitors Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.110" (2.79mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): TBJC106K025JBSC0000; TBJC106K025JWLC0000; 07016-122KBBB; Introduction Date: October 18, 2006 Country of Origin: China, Israel Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Sprague Manufacturer: Vishay Win Source Part Number: 757673-TR3C106K025C0 300 Series: TANTAMOUNT, TR3 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 10μF Tolerance: ±10% ESR (Equivalent Series Resistance): 300 mOhm Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: TR3 Categories: Capacitors Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.110" (2.79mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): TBJC106K025JBSC0000; TBJC106K025JWLC0000; 07016-122KBBB; Introduction Date: October 18, 2006 Country of Origin: China, Israel Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3C106K025C0300 - 757673-TR3C106K025C0300 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TR3C106K025C0300
757673-TR3C106K025C0300
Tantalum Capacitors - TR3C106K025C0300 757673-TR3C106K025C0300
Manufacturer: Vishay Sprague Manufacturer: Vishay Win Source Part Number: 757673-TR3C106K025C0 300 Series: TANTAMOUNT, TR3 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 10μF Tolerance: ±10% ESR (Equivalent Series Resistance): 300 mOhm Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: TR3 Categories: Capacitors Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.110" (2.79mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): TBJC106K025JBSC0000; TBJC106K025JWLC0000; 07016-122KBBB; Introduction Date: October 18, 2006 Country of Origin: China, Israel Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Manufacturer: Vishay
Win Source Part Number: 757673-TR3C106K025C0300
Series: TANTAMOUNT, TR3
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2312
Mounting: SMD
Capacitance: 10μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 300 mOhm
Manufacturer Size Code: C
Size: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Family Name: TR3
Categories: Capacitors
Manufacturer Homepage: www.vishay.com
Height - Seated (Maximum): 0.110" (2.79mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): TBJC106K025JBSC0000; TBJC106K025JWLC0000; 07016-122KBBB;
Introduction Date: October 18, 2006
Country of Origin: China, Israel
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 25V Capacitor
59-TR3C106K025C0300
SMD 10uF 25V Capacitor 59-TR3C106K025C0300
10uF 25V Tantalum Capacitor, 300mR ESR, 2312 Case, SMD Product overview: TR3C106K025C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C106K025C0300 can be used for catalog matching and distributor lookup.

10uF 25V Tantalum Capacitor, 300mR ESR, 2312 Case, SMD Product overview: TR3C106K025C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C106K025C0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6845137P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845137P
Tantalum Capacitors 6845137P
Capacitor Tantalum SMT TR3C 25V 10uF

Capacitor Tantalum SMT TR3C 25V 10uF

Supplier's Site
Tantalum Capacitors - 1730428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1730428
Tantalum Capacitors 1730428
Capacitor Tantalum SMT TR3C 25V 10uF

Capacitor Tantalum SMT TR3C 25V 10uF

Supplier's Site
Tantalum Capacitors - 718-1508-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1508-2-ND
Tantalum Capacitors 718-1508-2-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1508-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1508-1-ND
Tantalum Capacitors 718-1508-1-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1508-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1508-6-ND
Tantalum Capacitors 718-1508-6-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3C106K025C0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C106K025C0300
Tantalum Capacitors TR3C106K025C0300
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C106K025C0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3C106K025C0300
Capacitors - Tantalum Capacitors TR3C106K025C0300
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site
Cap, 10Uf, 25V, Tant, Case C; Capacitance Vishay - 37AJ7753 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Tant, Case C; Capacitance Vishay
37AJ7753
Cap, 10Uf, 25V, Tant, Case C; Capacitance Vishay 37AJ7753
CAP, 10UF, 25V, TANT, CASE C; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:710mA; Product Length:6mmRoHS Compliant: Yes

CAP, 10UF, 25V, TANT, CASE C; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:710mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 25V, 10%; Capacitance Vishay - 03AC0149 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 10%; Capacitance Vishay
03AC0149
Cap, 10Μf, 25V, 10%; Capacitance Vishay 03AC0149
CAP, 10µF, 25V, 10%; Capacitance:10µF; Voltage Rating:25V; Tantalum Capacitor Case:2412 [6032-28 Metric]; Product Range:TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 10µF, 25V, 10%; Capacitance:10µF; Voltage Rating:25V; Tantalum Capacitor Case:2412 [6032-28 Metric]; Product Range:TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 757673-TR3C106K025C0300 59-TR3C106K025C0300 6845137P 1730428 718-1508-2-ND 718-1508-6-ND TR3C106K025C0300 TR3C106K025C0300 37AJ7753 03AC0149
Product Name Tantalum Capacitors - TR3C106K025C0300 SMD 10uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 10Uf, 25V, Tant, Case C; Capacitance Vishay Cap, 10Μf, 25V, 10%; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers