Vishay Intertechnology, Inc. Tantalum Capacitors TR3C106K016C0450

Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 450mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1320-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1320-2-ND
Tantalum Capacitors 718-1320-2-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 450mOhm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1320-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1320-1-ND
Tantalum Capacitors 718-1320-1-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 450mOhm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1320-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1320-6-ND
Tantalum Capacitors 718-1320-6-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 450mOhm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitor, 10Uf 16V 0.45 Ohm 10%, 6032-28; Capacitance Vishay - 25R2692 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 16V 0.45 Ohm 10%, 6032-28; Capacitance Vishay
25R2692
Tantalum Capacitor, 10Uf 16V 0.45 Ohm 10%, 6032-28; Capacitance Vishay 25R2692
TANTALUM CAPACITOR, 10UF 16V 0.45 OHM 10%, 6032-28; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 16V 0.45 OHM 10%, 6032-28; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf 16V 0.45 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay - 86K5310 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 16V 0.45 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay
86K5310
Tantalum Capacitor, 10Uf 16V 0.45 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay 86K5310
TANTALUM CAPACITOR, 10UF 16V 0.45 OHM 10%, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 16V 0.45 OHM 10%, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TR3C106K016C0450 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C106K016C0450
Tantalum Capacitors TR3C106K016C0450
CAP TANT 10UF 10% 16V 2312

CAP TANT 10UF 10% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C106K016C0450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3C106K016C0450
Capacitors - Tantalum Capacitors TR3C106K016C0450
CAP TANT 10UF 10% 16V 2312

CAP TANT 10UF 10% 16V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1320-2-ND 718-1320-6-ND 25R2692 TR3C106K016C0450 TR3C106K016C0450
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf 16V 0.45 Ohm 10%, 6032-28; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Film Capacitors - 113235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M025AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers