Vishay Intertechnology, Inc. Tantalum Capacitors TR3C105K050C1600

Description
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1843-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1843-2-ND
Tantalum Capacitors 718-1843-2-ND
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.6Ohm

1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1843-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1843-1-ND
Tantalum Capacitors 718-1843-1-ND
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.6Ohm

1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1843-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1843-6-ND
Tantalum Capacitors 718-1843-6-ND
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.6Ohm

1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 50V 1.6 Ohm Capacitor
59-TR3C105K050C1600
SMD 1uF 50V 1.6 Ohm Capacitor 59-TR3C105K050C1600
1uF 50V Solid Tantalum Capacitor, 1.6 Ohm ESR, 125°C, SMD Product overview: TR3C105K050C1600 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C105K050C1600 can be used for catalog matching and distributor lookup.

1uF 50V Solid Tantalum Capacitor, 1.6 Ohm ESR, 125°C, SMD Product overview: TR3C105K050C1600 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C105K050C1600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1212446-TR3C105K050C1600 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1212446-TR3C105K050C1600
Capacitors - Tantalum Capacitors 1212446-TR3C105K050C1600
Win Source Part Number: 1212446-TR3C105K050C 1600 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, TR3 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.110" (2.79mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 1.6Ohm Manufacturer Size Code: C Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: TR3C105K050C1600-ND, 718-1843-6,718-1843- 1,718-1843-2

Win Source Part Number: 1212446-TR3C105K050C1600
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, TR3
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.110" (2.79mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 1.6Ohm
Manufacturer Size Code: C
Package / Case: 2312 (6032 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: TR3C105K050C1600-ND,718-1843-6,718-1843-1,718-1843-2

Buy Now Datasheet
Tantalum Capacitors - TR3C105K050C1600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C105K050C1600
Tantalum Capacitors TR3C105K050C1600
CAP TANT 1UF 10% 50V 2312

CAP TANT 1UF 10% 50V 2312

Supplier's Site Datasheet
Cap, 1Uf, 50V, Tant, Case C; Capacitance Vishay - 37AJ7752 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Tant, Case C; Capacitance Vishay
37AJ7752
Cap, 1Uf, 50V, Tant, Case C; Capacitance Vishay 37AJ7752
CAP, 1UF, 50V, TANT, CASE C; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:260mA; Product Length:6mm RoHS Compliant: Yes

CAP, 1UF, 50V, TANT, CASE C; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.6ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:260mA; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C105K050C1600 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3C105K050C1600
Capacitors - Tantalum Capacitors TR3C105K050C1600
CAP TANT 1UF 10% 50V 2312

CAP TANT 1UF 10% 50V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1843-2-ND 718-1843-6-ND 59-TR3C105K050C1600 1212446-TR3C105K050C1600 TR3C105K050C1600 37AJ7752 TR3C105K050C1600
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1uF 50V 1.6 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, 1Uf, 50V, Tant, Case C; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details