Vishay Intertechnology, Inc. Tantalum Capacitors TR3B686M6R3C0550

Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 550mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 550mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3B686M6R3C0550-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3B686M6R3C0550-ND
Tantalum Capacitors TR3B686M6R3C0550-ND
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 550mOhm

68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 550mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3B686M6R3C0550 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3B686M6R3C0550
Capacitors - Tantalum Capacitors TR3B686M6R3C0550
CAP TANT 68UF 20% 6.3V 1411

CAP TANT 68UF 20% 6.3V 1411

Supplier's Site
Tantalum Capacitors - TR3B686M6R3C0550 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B686M6R3C0550
Tantalum Capacitors TR3B686M6R3C0550
CAP TANT 68UF 20% 6.3V 1411

CAP TANT 68UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TR3B686M6R3C0550-ND TR3B686M6R3C0550 TR3B686M6R3C0550
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers