Vishay Intertechnology, Inc. Tantalum Capacitors TR3B686M004C0500

Description
68µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3B686M004C0500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3B686M004C0500-ND
Tantalum Capacitors TR3B686M004C0500-ND
68µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm

68µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3B686M004C0500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3B686M004C0500
Capacitors - Tantalum Capacitors TR3B686M004C0500
CAP TANT 68UF 20% 4V 1411

CAP TANT 68UF 20% 4V 1411

Supplier's Site
Tantalum Capacitors - TR3B686M004C0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B686M004C0500
Tantalum Capacitors TR3B686M004C0500
CAP TANT 68UF 20% 4V 1411

CAP TANT 68UF 20% 4V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TR3B686M004C0500-ND TR3B686M004C0500 TR3B686M004C0500
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Tantalum Capacitors - TDL226K016S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers