68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm
TANTALUM CAPACITOR, 68UF 6.3V 0.5 OHM 10%, 3528-21; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAPACITOR TANT, 68UF 6.3V 0.5 OHM 10%, 3528-21; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes
CAP TANT 68UF 10% 6.3V 1411
CAP TANT 68UF 10% 6.3V 1411
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1319-2-ND | 97M9735 | 86K5268 | TR3B686K6R3C0500 | TR3B686K6R3C0500 |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 68Uf 6.3V 0.5 Ohm 10%, 3528-21; Capacitance Vishay | Capacitor Tant, 68Uf 6.3V 0.5 Ohm 10%, 3528-21; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |