Vishay Precision Group Tantalum Capacitors TR3B686K6R3C0350

Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 350mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3B686K6R3C0350-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3B686K6R3C0350-ND
Tantalum Capacitors TR3B686K6R3C0350-ND
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 350mOhm

68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3B686K6R3C0350 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B686K6R3C0350
Tantalum Capacitors TR3B686K6R3C0350
CAP TANT 68UF 10% 6.3V 1411

CAP TANT 68UF 10% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TR3B686K6R3C0350-ND TR3B686K6R3C0350
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitor, Tantalum;1uF;TDC Series;Radial;Case E;+/-10%;35V;46VDC;0.125In.;0.5m - 70186161 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Aluminium Capacitors - 1701046 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers