Vishay Intertechnology, Inc. Tantalum Capacitors TR3B686K010C0600

Description
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm
Request a Quote
Description
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TR3B686K010C0600 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 68 µF with a tolerance of ±10%. It has a voltage rating of 10 V and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is designed with low equivalent series resistance (ESR), making it suitable for applications requiring high ripple current capability. The product is compliant with moisture sensitivity level 1 and is compatible with automatic pick and place equipment, facilitating high-volume manufacturing. It is applicable in various sectors, including industrial, telecom infrastructure, consumer electronics, and general-purpose applications.

Datasheet Summary
Powered by GS/AI

The TR3B686K010C0600 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 68 µF with a tolerance of ±10%. It has a voltage rating of 10 V and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is designed with low equivalent series resistance (ESR), making it suitable for applications requiring high ripple current capability. The product is compliant with moisture sensitivity level 1 and is compatible with automatic pick and place equipment, facilitating high-volume manufacturing. It is applicable in various sectors, including industrial, telecom infrastructure, consumer electronics, and general-purpose applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1484-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1484-2-ND
Tantalum Capacitors 718-1484-2-ND
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1484-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1484-6-ND
Tantalum Capacitors 718-1484-6-ND
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1484-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1484-1-ND
Tantalum Capacitors 718-1484-1-ND
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3B686K010C0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B686K010C0600
Tantalum Capacitors TR3B686K010C0600
CAP TANT 68UF 10% 10V 1411

CAP TANT 68UF 10% 10V 1411

Supplier's Site Datasheet
Capacitor Tant, 68Uf 10V, 0.6 Ohm, 0.1, 3528-21; Capacitance Vishay - 71P8233 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf 10V, 0.6 Ohm, 0.1, 3528-21; Capacitance Vishay
71P8233
Capacitor Tant, 68Uf 10V, 0.6 Ohm, 0.1, 3528-21; Capacitance Vishay 71P8233
CAPACITOR TANT, 68UF 10V, 0.6 OHM, 0.1, 3528-21; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF 10V, 0.6 OHM, 0.1, 3528-21; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf 10V, 0.6 Ohm, 0.1, 3528-21; Capacitance Vishay - 25R2690 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 10V, 0.6 Ohm, 0.1, 3528-21; Capacitance Vishay
25R2690
Tantalum Capacitor, 68Uf 10V, 0.6 Ohm, 0.1, 3528-21; Capacitance Vishay 25R2690
TANTALUM CAPACITOR, 68UF 10V, 0.6 OHM, 0.1, 3528-21; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Product Range:TR3 Series RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 10V, 0.6 OHM, 0.1, 3528-21; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Product Range:TR3 Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 68 F, 10%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay - 08X2163 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 68 F, 10%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay
08X2163
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 68 F, 10%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay 08X2163
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 68 F, 10%, 10 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 68 F, 10%, 10 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3B686K010C0600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3B686K010C0600
Capacitors - Tantalum Capacitors TR3B686K010C0600
CAP TANT 68UF 10% 10V 1411

CAP TANT 68UF 10% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1484-2-ND 718-1484-6-ND TR3B686K010C0600 71P8233 25R2690 08X2163 TR3B686K010C0600
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf 10V, 0.6 Ohm, 0.1, 3528-21; Capacitance Vishay Tantalum Capacitor, 68Uf 10V, 0.6 Ohm, 0.1, 3528-21; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 68 F, 10%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers