Vishay Intertechnology, Inc. Tantalum Capacitors TR3B685M025C1200

Description
6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.2Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3B685M025C1200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3B685M025C1200-ND
Tantalum Capacitors TR3B685M025C1200-ND
6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.2Ohm

6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - TR3B685M025C1200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B685M025C1200
Tantalum Capacitors TR3B685M025C1200
CAP TANT 6.8UF 20% 25V 1411

CAP TANT 6.8UF 20% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TR3B685M025C1200-ND TR3B685M025C1200
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details