Vishay Intertechnology, Inc. SMD 6.8uF 25V Capacitor TR3B685K025C0400

Description
6.8uF 25V Solid Tantalum Cap, 400mR ESR, 125C, SMD Product overview: TR3B685K025C0400 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B685K025C0400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6.8uF 25V Solid Tantalum Cap, 400mR ESR, 125C, SMD Product overview: TR3B685K025C0400 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B685K025C0400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.8uF 25V Capacitor
59-TR3B685K025C0400
SMD 6.8uF 25V Capacitor 59-TR3B685K025C0400
6.8uF 25V Solid Tantalum Cap, 400mR ESR, 125C, SMD Product overview: TR3B685K025C0400 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B685K025C0400 can be used for catalog matching and distributor lookup.

6.8uF 25V Solid Tantalum Cap, 400mR ESR, 125C, SMD Product overview: TR3B685K025C0400 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B685K025C0400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TR3B685K025C0400 - 761979-TR3B685K025C0400 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TR3B685K025C0400
761979-TR3B685K025C0400
Tantalum Capacitors - TR3B685K025C0400 761979-TR3B685K025C0400
Manufacturer: Vishay Sprague Win Source Part Number: 761979-TR3B685K025C0 400 Series: TANTAMOUNT, TR3 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 6.8μF Tolerance: ±10% ESR (Equivalent Series Resistance): 400 mOhm Manufacturer Size Code: B Family Name: TR3 Categories: Capacitors Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Maximum): 0.083" (2.11mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): T495B685K025ATA1K5; T495B685K025AME1K0; TBJB685K025JSSC0900; ; Introduction Date: October 18, 2006 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 761979-TR3B685K025C0400
Series: TANTAMOUNT, TR3
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 6.8μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 400 mOhm
Manufacturer Size Code: B
Family Name: TR3
Categories: Capacitors
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum): 0.083" (2.11mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): T495B685K025ATA1K5; T495B685K025AME1K0; TBJB685K025JSSC0900; ;
Introduction Date: October 18, 2006
ECCN: EAR99
Country of Origin: China, Israel
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 718-1530-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1530-1-ND
Tantalum Capacitors 718-1530-1-ND
6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 400mOhm

6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1530-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1530-6-ND
Tantalum Capacitors 718-1530-6-ND
6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 400mOhm

6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1530-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1530-2-ND
Tantalum Capacitors 718-1530-2-ND
6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 400mOhm

6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3B685K025C0400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B685K025C0400
Tantalum Capacitors TR3B685K025C0400
CAP TANT 6.8UF 10% 25V 1411

CAP TANT 6.8UF 10% 25V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3B685K025C0400 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3B685K025C0400
Capacitors - Tantalum Capacitors TR3B685K025C0400
CAP TANT 6.8UF 10% 25V 1411

CAP TANT 6.8UF 10% 25V 1411

Supplier's Site
Cap, 6.8Uf, 25V, Tant, Case B; Capacitance Vishay - 66AJ1960 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Uf, 25V, Tant, Case B; Capacitance Vishay
66AJ1960
Cap, 6.8Uf, 25V, Tant, Case B; Capacitance Vishay 66AJ1960
CAP, 6.8UF, 25V, TANT, CASE B; Capacitance:6.8µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes

CAP, 6.8UF, 25V, TANT, CASE B; Capacitance:6.8µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 6.8Uf, 25V, Tant, Case B; Capacitance Vishay - 71P8230 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Uf, 25V, Tant, Case B; Capacitance Vishay
71P8230
Cap, 6.8Uf, 25V, Tant, Case B; Capacitance Vishay 71P8230
CAP, 6.8UF, 25V, TANT, CASE B; Capacitance:6.8µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes

CAP, 6.8UF, 25V, TANT, CASE B; Capacitance:6.8µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TR3B685K025C0400 761979-TR3B685K025C0400 718-1530-1-ND 718-1530-6-ND TR3B685K025C0400 TR3B685K025C0400 66AJ1960
Product Name SMD 6.8uF 25V Capacitor Tantalum Capacitors - TR3B685K025C0400 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 6.8Uf, 25V, Tant, Case B; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000820GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details