Vishay Intertechnology, Inc. Tantalum Capacitors TR3B476M6R3C0500

Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3B476M6R3C0500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3B476M6R3C0500-ND
Tantalum Capacitors TR3B476M6R3C0500-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3B476M6R3C0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B476M6R3C0500
Tantalum Capacitors TR3B476M6R3C0500
CAP TANT 47UF 20% 6.3V 1411

CAP TANT 47UF 20% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3B476M6R3C0500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3B476M6R3C0500
Capacitors - Tantalum Capacitors TR3B476M6R3C0500
CAP TANT 47UF 20% 6.3V 1411

CAP TANT 47UF 20% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TR3B476M6R3C0500-ND TR3B476M6R3C0500 TR3B476M6R3C0500
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TAS476K035P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers