Vishay Precision Group Capacitors - Tantalum Capacitors TR3B476K6R3C0500

Description
Win Source Part Number: 1359618-TR3B476K6R3C 0500 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 500mOhm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B
Request a Quote Datasheet
Description
Win Source Part Number: 1359618-TR3B476K6R3C 0500 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 500mOhm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1359618-TR3B476K6R3C0500 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359618-TR3B476K6R3C0500
Capacitors - Tantalum Capacitors 1359618-TR3B476K6R3C0500
Win Source Part Number: 1359618-TR3B476K6R3C 0500 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 500mOhm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359618-TR3B476K6R3C0500
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, TR3
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 500mOhm
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Singapore, Singapore
47UF 6.3V Capacitor
59-TR3B476K6R3C0500
47UF 6.3V Capacitor 59-TR3B476K6R3C0500
CAP TANT 47UF 10% 6.3V 1411 Product overview: TR3B476K6R3C0500 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B476K6R3C0500 can be used for catalog matching and distributor lookup.

CAP TANT 47UF 10% 6.3V 1411 Product overview: TR3B476K6R3C0500 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B476K6R3C0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-TR3B476K6R3C0500TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3B476K6R3C0500TR-ND
Tantalum Capacitors 718-TR3B476K6R3C0500TR-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-TR3B476K6R3C0500CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3B476K6R3C0500CT-ND
Tantalum Capacitors 718-TR3B476K6R3C0500CT-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3B476K6R3C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3B476K6R3C0500
Capacitors - Tantalum Capacitors TR3B476K6R3C0500
CAP TANT 47UF 10% 6.3V 1411

CAP TANT 47UF 10% 6.3V 1411

Supplier's Site
Tantalum Capacitors - TR3B476K6R3C0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B476K6R3C0500
Tantalum Capacitors TR3B476K6R3C0500
CAP TANT 47UF 10% 6.3V 1411

CAP TANT 47UF 10% 6.3V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf 6.3V 0.5 Ohm 10%, 3528-21; Capacitance Vishay - 97M9732 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 6.3V 0.5 Ohm 10%, 3528-21; Capacitance Vishay
97M9732
Tantalum Capacitor, 47Uf 6.3V 0.5 Ohm 10%, 3528-21; Capacitance Vishay 97M9732
TANTALUM CAPACITOR, 47UF 6.3V 0.5 OHM 10%, 3528-21; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Product Range:TR3 Series RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 6.3V 0.5 OHM 10%, 3528-21; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Product Range:TR3 Series RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 47Uf 6.3V 0.5 Ohm 10%, 3528-21; Capacitance Vishay - 86K5196 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf 6.3V 0.5 Ohm 10%, 3528-21; Capacitance Vishay
86K5196
Capacitor Tant, 47Uf 6.3V 0.5 Ohm 10%, 3528-21; Capacitance Vishay 86K5196
CAPACITOR TANT, 47UF 6.3V 0.5 OHM 10%, 3528-21; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF 6.3V 0.5 OHM 10%, 3528-21; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay - 46R1133 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay
46R1133
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay 46R1133
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 47 F, 10%, 6.3 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 47 F, 10%, 6.3 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359618-TR3B476K6R3C0500 59-TR3B476K6R3C0500 718-TR3B476K6R3C0500TR-ND TR3B476K6R3C0500 TR3B476K6R3C0500 97M9732 86K5196 46R1133
Product Name Capacitors - Tantalum Capacitors 47UF 6.3V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf 6.3V 0.5 Ohm 10%, 3528-21; Capacitance Vishay Capacitor Tant, 47Uf 6.3V 0.5 Ohm 10%, 3528-21; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1144-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 226SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers