Vishay Intertechnology, Inc. Tantalum Capacitors TR3B476K004C0500

Description
47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3B476K004C0500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3B476K004C0500-ND
Tantalum Capacitors TR3B476K004C0500-ND
47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm

47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3B476K004C0500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3B476K004C0500
Capacitors - Tantalum Capacitors TR3B476K004C0500
CAP TANT 47UF 10% 4V 1411

CAP TANT 47UF 10% 4V 1411

Supplier's Site
Tantalum Capacitors - TR3B476K004C0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B476K004C0500
Tantalum Capacitors TR3B476K004C0500
CAP TANT 47UF 10% 4V 1411

CAP TANT 47UF 10% 4V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TR3B476K004C0500-ND TR3B476K004C0500 TR3B476K004C0500
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 277XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details