4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 700mOhm
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 700mOhm
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 700mOhm
CAP TANT 4.7UF 10% 25V 1411
CAP TANT 4.7UF 10% 25V 1411
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 4.7 F, 10%, 25 V, 1411 [3528 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1523-2-ND | 718-1523-6-ND | TR3B475K025C0700 | TR3B475K025C0700 | 08X2157 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 25 V, 1411 [3528 Metric] Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |