Vishay Intertechnology, Inc. Tantalum Capacitors TR3B336M6R3C0600

Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3B336M6R3C0600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3B336M6R3C0600-ND
Tantalum Capacitors TR3B336M6R3C0600-ND
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm

33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3B336M6R3C0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B336M6R3C0600
Tantalum Capacitors TR3B336M6R3C0600
CAP TANT 33UF 20% 6.3V 1411

CAP TANT 33UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TR3B336M6R3C0600-ND TR3B336M6R3C0600
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers