33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm
CAP TANT 33UF 20% 6.3V 1411
CAP TANT 33UF 20% 6.3V 1411
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TR3B336M6R3C0500-ND | TR3B336M6R3C0500 | TR3B336M6R3C0500 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF | 33 microF |