Vishay Precision Group Tantalum Capacitors TR3B336K6R3C0500

Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3B336K6R3C0500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3B336K6R3C0500-ND
Tantalum Capacitors TR3B336K6R3C0500-ND
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm

33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3B336K6R3C0500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3B336K6R3C0500
Capacitors - Tantalum Capacitors TR3B336K6R3C0500
CAP TANT 33UF 10% 6.3V 1411

CAP TANT 33UF 10% 6.3V 1411

Supplier's Site
Tantalum Capacitors - TR3B336K6R3C0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B336K6R3C0500
Tantalum Capacitors TR3B336K6R3C0500
CAP TANT 33UF 10% 6.3V 1411

CAP TANT 33UF 10% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TR3B336K6R3C0500-ND TR3B336K6R3C0500 TR3B336K6R3C0500
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details