Vishay Precision Group Tantalum Capacitor, 33Uf 16V, 0.7 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay TR3B336K016C0700.

Description
TANTALUM CAPACITOR, 33UF 16V, 0.7 OHM, 0.1, 3528-21, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:B; Case Size:1411 RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 33UF 16V, 0.7 OHM, 0.1, 3528-21, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:B; Case Size:1411 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 33Uf 16V, 0.7 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay - 26AC4765 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 16V, 0.7 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
26AC4765
Tantalum Capacitor, 33Uf 16V, 0.7 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 26AC4765
TANTALUM CAPACITOR, 33UF 16V, 0.7 OHM, 0.1, 3528-21, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:B; Case Size:1411 RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 16V, 0.7 OHM, 0.1, 3528-21, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:B; Case Size:1411 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4765
Product Name Tantalum Capacitor, 33Uf 16V, 0.7 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details