Vishay Intertechnology, Inc. Tantalum Capacitors TR3B335K025C1500

Description
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.5Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3B335K025C1500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3B335K025C1500-ND
Tantalum Capacitors TR3B335K025C1500-ND
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.5Ohm

3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3B335K025C1500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3B335K025C1500
Capacitors - Tantalum Capacitors TR3B335K025C1500
CAP TANT 3.3UF 10% 25V 1411

CAP TANT 3.3UF 10% 25V 1411

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric] Rohs Compliant Vishay - 08X2151 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric] Rohs Compliant Vishay
08X2151
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric] Rohs Compliant Vishay 08X2151
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3B335K025C1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B335K025C1500
Tantalum Capacitors TR3B335K025C1500
CAP TANT 3.3UF 10% 25V 1411

CAP TANT 3.3UF 10% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TR3B335K025C1500-ND TR3B335K025C1500 08X2151 TR3B335K025C1500
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric] Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details