Vishay Intertechnology, Inc. Tantalum Capacitors TR3B227M004C1100

Description
220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.1Ohm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1453-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1453-2-ND
Tantalum Capacitors 718-1453-2-ND
220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.1Ohm

220µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - TR3B227M004C1100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B227M004C1100
Tantalum Capacitors TR3B227M004C1100
CAP TANT 220UF 20% 4V 1411

CAP TANT 220UF 20% 4V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf 4V, 1.1 Ohm, 0.2, 3528-21; Capacitance Vishay - 25R2687 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf 4V, 1.1 Ohm, 0.2, 3528-21; Capacitance Vishay
25R2687
Tantalum Capacitor, 220Uf 4V, 1.1 Ohm, 0.2, 3528-21; Capacitance Vishay 25R2687
TANTALUM CAPACITOR, 220UF 4V, 1.1 OHM, 0.2, 3528-21; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF 4V, 1.1 OHM, 0.2, 3528-21; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 220Uf 4V, 1.1 Ohm, 0.2, 3528-21; Capacitance Vishay - 86K5096 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf 4V, 1.1 Ohm, 0.2, 3528-21; Capacitance Vishay
86K5096
Capacitor Tant, 220Uf 4V, 1.1 Ohm, 0.2, 3528-21; Capacitance Vishay 86K5096
CAPACITOR TANT, 220UF 4V, 1.1 OHM, 0.2, 3528-21; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.1ohmRoHS Compliant: Yes

CAPACITOR TANT, 220UF 4V, 1.1 OHM, 0.2, 3528-21; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.1ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1453-2-ND TR3B227M004C1100 25R2687 86K5096
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 220Uf 4V, 1.1 Ohm, 0.2, 3528-21; Capacitance Vishay Capacitor Tant, 220Uf 4V, 1.1 Ohm, 0.2, 3528-21; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details