Vishay Precision Group Capacitance Vishay TR3B226M016C0700.

Description
Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:350mA; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
Datasheet
Description
Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:350mA; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 61AC2459 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
61AC2459
Capacitance Vishay 61AC2459
Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:350mA; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:350mA; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61AC2459
Product Name Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers