22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 600mOhm
22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 600mOhm
22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 600mOhm
TANTALUM CAPACITOR, 22UF 20V, 0.6 OHM, 0.1, 3528-21; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAPACITOR TANT, 22UF 20V, 0.6 OHM, 0.1, 3528-21; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes
CAP TANT 22UF 10% 20V 1411
CAP TANT 22UF 10% 20V 1411
CAP TANT 22UF 10% 20V 1411
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1840-1-ND | 718-1840-6-ND | 97M9728 | 86K5057 | TR3B226K020C0600 | TR3B226K020C0600 | TR3B226K020C0600 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 22Uf 20V, 0.6 Ohm, 0.1, 3528-21; Capacitance Vishay | Capacitor Tant, 22Uf 20V, 0.6 Ohm, 0.1, 3528-21; Capacitance Vishay | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |