Vishay Intertechnology, Inc. Tantalum Capacitors TR3B226K016C0600

Description
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1497-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1497-2-ND
Tantalum Capacitors 718-1497-2-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1497-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1497-6-ND
Tantalum Capacitors 718-1497-6-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1497-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1497-1-ND
Tantalum Capacitors 718-1497-1-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 600mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 16V Capacitor
59-TR3B226K016C0600
SMD 22uF 16V Capacitor 59-TR3B226K016C0600
22uF 16V Tantalum Capacitor, 1411 SMD, 600mR ESR Product overview: TR3B226K016C0600 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B226K016C0600 can be used for catalog matching and distributor lookup.

22uF 16V Tantalum Capacitor, 1411 SMD, 600mR ESR Product overview: TR3B226K016C0600 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B226K016C0600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1021534-TR3B226K016C0600 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1021534-TR3B226K016C0600
Capacitors - Tantalum Capacitors 1021534-TR3B226K016C0600
Win Source Part Number: 1021534-TR3B226K016C 0600 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, TR3 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.083" (2.11mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 600mOhm Manufacturer Size Code: B Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-1497-6,718-1497- 2,718-1497-1

Win Source Part Number: 1021534-TR3B226K016C0600
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, TR3
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.083" (2.11mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 600mOhm
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-1497-6,718-1497-2,718-1497-1

Buy Now Datasheet
Tantalum Capacitor, 22Uf 16V, 0.6 Ohm, 0.1, 3528-21; Capacitance Vishay - 25R2686 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 16V, 0.6 Ohm, 0.1, 3528-21; Capacitance Vishay
25R2686
Tantalum Capacitor, 22Uf 16V, 0.6 Ohm, 0.1, 3528-21; Capacitance Vishay 25R2686
TANTALUM CAPACITOR, 22UF 16V, 0.6 OHM, 0.1, 3528-21; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 16V, 0.6 OHM, 0.1, 3528-21; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 22Uf 16V, 0.6 Ohm, 0.1, 3528-21; Capacitance Vishay - 71P8227 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf 16V, 0.6 Ohm, 0.1, 3528-21; Capacitance Vishay
71P8227
Capacitor Tant, 22Uf 16V, 0.6 Ohm, 0.1, 3528-21; Capacitance Vishay 71P8227
CAPACITOR TANT, 22UF 16V, 0.6 OHM, 0.1, 3528-21; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes

CAPACITOR TANT, 22UF 16V, 0.6 OHM, 0.1, 3528-21; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3B226K016C0600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3B226K016C0600
Capacitors - Tantalum Capacitors TR3B226K016C0600
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site
Tantalum Capacitors - TR3B226K016C0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B226K016C0600
Tantalum Capacitors TR3B226K016C0600
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1497-2-ND 718-1497-6-ND 59-TR3B226K016C0600 1021534-TR3B226K016C0600 25R2686 71P8227 TR3B226K016C0600 TR3B226K016C0600
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 22Uf 16V, 0.6 Ohm, 0.1, 3528-21; Capacitance Vishay Capacitor Tant, 22Uf 16V, 0.6 Ohm, 0.1, 3528-21; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDC106K035WSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details