Vishay Precision Group Capacitors - Tantalum Capacitors TR3B225K035C2500

Description
TR3225K035BC2500
Description
TR3225K035BC2500

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - TR3B225K035C2500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3B225K035C2500
Capacitors - Tantalum Capacitors TR3B225K035C2500
TR3225K035BC2500

TR3225K035BC2500

Supplier's Site
Cap, 2.2Uf, 35V, Tant, Case B Rohs Compliant Vishay - 69AH3027 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 35V, Tant, Case B Rohs Compliant Vishay
69AH3027
Cap, 2.2Uf, 35V, Tant, Case B Rohs Compliant Vishay 69AH3027
CAP, 2.2UF, 35V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 2.2UF, 35V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site
Cap, 2.2Uf, 35V, Tant, Case B; Capacitance Vishay - 82R4573 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 35V, Tant, Case B; Capacitance Vishay
82R4573
Cap, 2.2Uf, 35V, Tant, Case B; Capacitance Vishay 82R4573
CAP, 2.2UF, 35V, TANT, CASE B; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Product Range:TR3 Series; Case Size:1411 RoHS Compliant: Yes

CAP, 2.2UF, 35V, TANT, CASE B; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Product Range:TR3 Series; Case Size:1411 RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Uf, 35V, Tant, Case B; Capacitance Vishay - 66AJ1954 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 35V, Tant, Case B; Capacitance Vishay
66AJ1954
Cap, 2.2Uf, 35V, Tant, Case B; Capacitance Vishay 66AJ1954
CAP, 2.2UF, 35V, TANT, CASE B; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:180mA; Qualification:- RoHS Compliant: Yes

CAP, 2.2UF, 35V, TANT, CASE B; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:180mA; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TR3B225K035C2500 69AH3027 82R4573
Product Name Capacitors - Tantalum Capacitors Cap, 2.2Uf, 35V, Tant, Case B Rohs Compliant Vishay Cap, 2.2Uf, 35V, Tant, Case B; Capacitance Vishay
Technology Single-Layer
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 2.2 microF 2.2 microF
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details