Vishay Intertechnology, Inc. Tantalum Capacitors TR3B157K6R3C0400

Description
150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1556-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1556-2-ND
Tantalum Capacitors 718-1556-2-ND
150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm

150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 718-1556-2-ND
Product Name Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Tantalum Capacitors - TAS474K035P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers