Vishay Precision Group Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay TR3B107M6R3C1500

Description
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 20%, 6.3 V, 1411 [3528 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 20%, 6.3 V, 1411 [3528 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay - 46R1129 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay
46R1129
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay 46R1129
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 20%, 6.3 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 20%, 6.3 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 6.3 V, 1411 [3528 Metric] Vishay - 82R4555 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 6.3 V, 1411 [3528 Metric] Vishay
82R4555
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 6.3 V, 1411 [3528 Metric] Vishay 82R4555
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 20%, 6.3 V, 1411 [3528 Metric]

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 20%, 6.3 V, 1411 [3528 Metric]

Supplier's Site
Cap, 100Μf, 6.3V, 20%, Reel; Capacitance Vishay - 03AC0148 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, 20%, Reel; Capacitance Vishay
03AC0148
Cap, 100Μf, 6.3V, 20%, Reel; Capacitance Vishay 03AC0148
CAP, 100µF, 6.3V, 20%, REEL; Capacitance:100µF; Voltage Rating:6.3V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TANTAMOUNT TR3 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

CAP, 100µF, 6.3V, 20%, REEL; Capacitance:100µF; Voltage Rating:6.3V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TANTAMOUNT TR3 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3B107M6R3C1500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3B107M6R3C1500
Capacitors - Tantalum Capacitors TR3B107M6R3C1500
TR3107M6R3BC1500

TR3107M6R3BC1500

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 46R1129 82R4555 03AC0148 TR3B107M6R3C1500
Product Name Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 6.3 V, 1411 [3528 Metric] Vishay Cap, 100Μf, 6.3V, 20%, Reel; Capacitance Vishay Capacitors - Tantalum Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes
Packing Method Tape Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Operating Temperature -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers