Vishay Intertechnology, Inc. SMD 100uF 6.3V Capacitor TR3B107M6R3C0400

Description
100uF 6.3V Tantalum Capacitor, 400mR ESR, 125°C, SMD, T/R Product overview: TR3B107M6R3C0400 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B107M6R3C0400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 6.3V Tantalum Capacitor, 400mR ESR, 125°C, SMD, T/R Product overview: TR3B107M6R3C0400 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B107M6R3C0400 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 6.3V Capacitor
59-TR3B107M6R3C0400
SMD 100uF 6.3V Capacitor 59-TR3B107M6R3C0400
100uF 6.3V Tantalum Capacitor, 400mR ESR, 125°C, SMD, T/R Product overview: TR3B107M6R3C0400 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B107M6R3C0400 can be used for catalog matching and distributor lookup.

100uF 6.3V Tantalum Capacitor, 400mR ESR, 125°C, SMD, T/R Product overview: TR3B107M6R3C0400 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B107M6R3C0400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-TR3B107M6R3C0400TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3B107M6R3C0400TR-ND
Tantalum Capacitors 718-TR3B107M6R3C0400TR-ND
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm

100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-TR3B107M6R3C0400CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3B107M6R3C0400CT-ND
Tantalum Capacitors 718-TR3B107M6R3C0400CT-ND
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm

100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-TR3B107M6R3C0400DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3B107M6R3C0400DKR-ND
Tantalum Capacitors 718-TR3B107M6R3C0400DKR-ND
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm

100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1166246-TR3B107M6R3C0400 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1166246-TR3B107M6R3C0400
Capacitors - Tantalum Capacitors 1166246-TR3B107M6R3C0400
Win Source Part Number: 1166246-TR3B107M6R3C 0400 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, TR3 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.083" (2.11mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 400mOhm Manufacturer Size Code: B Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-TR3B107M6R3C0400 TR,718-TR3B107M6R3C0 400DKR,TR3B107M6R3C0 400-ND,718-TR3B107M6 R3C0400CT

Win Source Part Number: 1166246-TR3B107M6R3C0400
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, TR3
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.083" (2.11mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 400mOhm
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-TR3B107M6R3C0400TR,718-TR3B107M6R3C0400DKR,TR3B107M6R3C0400-ND,718-TR3B107M6R3C0400CT

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3B107M6R3C0400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3B107M6R3C0400
Capacitors - Tantalum Capacitors TR3B107M6R3C0400
CAP TANT 100UF 20% 6.3V 1411

CAP TANT 100UF 20% 6.3V 1411

Supplier's Site
Tantalum Capacitors - TR3B107M6R3C0400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B107M6R3C0400
Tantalum Capacitors TR3B107M6R3C0400
CAP TANT 100UF 20% 6.3V 1411

CAP TANT 100UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TR3B107M6R3C0400 718-TR3B107M6R3C0400TR-ND 718-TR3B107M6R3C0400DKR-ND 1166246-TR3B107M6R3C0400 TR3B107M6R3C0400 TR3B107M6R3C0400
Product Name SMD 100uF 6.3V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL105M035S1B-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details