Vishay Intertechnology, Inc. Tantalum Capacitors TR3B107K004C0450

Description
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 450mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1834-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1834-1-ND
Tantalum Capacitors 718-1834-1-ND
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 450mOhm

100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1834-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1834-2-ND
Tantalum Capacitors 718-1834-2-ND
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 450mOhm

100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1834-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1834-6-ND
Tantalum Capacitors 718-1834-6-ND
100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 450mOhm

100µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3B107K004C0450 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B107K004C0450
Tantalum Capacitors TR3B107K004C0450
CAP TANT 100UF 10% 4V 1411

CAP TANT 100UF 10% 4V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3B107K004C0450 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3B107K004C0450
Capacitors - Tantalum Capacitors TR3B107K004C0450
CAP TANT 100UF 10% 4V 1411

CAP TANT 100UF 10% 4V 1411

Supplier's Site
Cap, 100Uf, 4V, Tant, Case B; Capacitance Vishay - 86K4948 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 4V, Tant, Case B; Capacitance Vishay
86K4948
Cap, 100Uf, 4V, Tant, Case B; Capacitance Vishay 86K4948
CAP, 100UF, 4V, TANT, CASE B; Capacitance:100µF; Voltage(DC):4V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:430mA; Qualification:- RoHS Compliant: Yes

CAP, 100UF, 4V, TANT, CASE B; Capacitance:100µF; Voltage(DC):4V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:430mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 4V, Tant, Case B; Capacitance Vishay - 66AJ1953 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 4V, Tant, Case B; Capacitance Vishay
66AJ1953
Cap, 100Uf, 4V, Tant, Case B; Capacitance Vishay 66AJ1953
CAP, 100UF, 4V, TANT, CASE B; Capacitance:100µF; Voltage(DC):4V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:430mA; Qualification:- RoHS Compliant: Yes

CAP, 100UF, 4V, TANT, CASE B; Capacitance:100µF; Voltage(DC):4V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:430mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1834-1-ND 718-1834-6-ND TR3B107K004C0450 TR3B107K004C0450 86K4948
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 100Uf, 4V, Tant, Case B; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-107SML016MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
4 suppliers
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers