Vishay Precision Group Tantalum Capacitors TR3B106K025C1300

Description
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.3Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3B106K025C1300-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3B106K025C1300-ND
Tantalum Capacitors TR3B106K025C1300-ND
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.3Ohm

10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.3Ohm

Buy Now Datasheet
Tantalum Capacitor, 10Uf 25V, 1.3 Ohm, 0.1, 3528-21; Capacitance Vishay - 97M9723 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 25V, 1.3 Ohm, 0.1, 3528-21; Capacitance Vishay
97M9723
Tantalum Capacitor, 10Uf 25V, 1.3 Ohm, 0.1, 3528-21; Capacitance Vishay 97M9723
TANTALUM CAPACITOR, 10UF 25V, 1.3 OHM, 0.1, 3528-21; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 25V, 1.3 OHM, 0.1, 3528-21; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 10Uf 25V, 1.3 Ohm, 0.1, 3528-21; Capacitance Vishay - 86K4921 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf 25V, 1.3 Ohm, 0.1, 3528-21; Capacitance Vishay
86K4921
Capacitor Tant, 10Uf 25V, 1.3 Ohm, 0.1, 3528-21; Capacitance Vishay 86K4921
CAPACITOR TANT, 10UF 25V, 1.3 OHM, 0.1, 3528-21; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.3ohm RoHS Compliant: Yes

CAPACITOR TANT, 10UF 25V, 1.3 OHM, 0.1, 3528-21; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.3ohm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TR3B106K025C1300 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3B106K025C1300
Capacitors - Tantalum Capacitors TR3B106K025C1300
CAP TANT 10UF 10% 25V 1411

CAP TANT 10UF 10% 25V 1411

Supplier's Site
Tantalum Capacitors - TR3B106K025C1300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B106K025C1300
Tantalum Capacitors TR3B106K025C1300
CAP TANT 10UF 10% 25V 1411

CAP TANT 10UF 10% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TR3B106K025C1300-ND 97M9723 86K4921 TR3B106K025C1300 TR3B106K025C1300
Product Name Tantalum Capacitors Tantalum Capacitor, 10Uf 25V, 1.3 Ohm, 0.1, 3528-21; Capacitance Vishay Capacitor Tant, 10Uf 25V, 1.3 Ohm, 0.1, 3528-21; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 338-4415-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers