Win Source Part Number: 1359700-TR3B106K025C
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, TR3
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 1.1Ohm
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.1Ohm
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.1Ohm
10µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.1Ohm
10uF 25V Tantalum Capacitor, 1411 SMD, 1.1R ESR Product overview: TR3B106K025C1100 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B106K025C1100 can be used for catalog matching and distributor lookup.
CAP TANT 10UF 10% 25V 1411
TANTALUM CAPACITOR, 10UF 25V, 1.1 OHM, 0.1, 3528-21; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF 25V, 1.1 OHM, 0.1, 3528-21, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes
CAPACITOR, TANTAMOUNT, LOW ESR, 10UF, 1.1OHM, 0.28A, 10%
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359700-TR3B106K025C1100 | 718-1312-2-ND | 718-1312-6-ND | 59-TR3B106K025C1100 | TR3B106K025C1100 | 97M9722 | 70079615 |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 10uF 25V Capacitor | Tantalum Capacitors | Tantalum Capacitor, 10Uf 25V, 1.1 Ohm, 0.1, 3528-21; Capacitance Vishay | CAPACITOR, TANTAMOUNT, LOW ESR, 10UF, 1.1OHM, 0.28A, 10% |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts |