Vishay Precision Group Tantalum Capacitors TR3B106K020C1000

Description
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1311-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1311-2-ND
Tantalum Capacitors 718-1311-2-ND
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1311-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1311-1-ND
Tantalum Capacitors 718-1311-1-ND
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1311-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1311-6-ND
Tantalum Capacitors 718-1311-6-ND
10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

10µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 6845020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845020
Tantalum Capacitors 6845020
Capacitor Tantalum SMT TR3B 20V 10uF

Capacitor Tantalum SMT TR3B 20V 10uF

Supplier's Site
Tantalum Capacitors - 6845020P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845020P
Tantalum Capacitors 6845020P
Capacitor Tantalum SMT TR3B 20V 10uF

Capacitor Tantalum SMT TR3B 20V 10uF

Supplier's Site
Tantalum Capacitors - 1733657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1733657
Tantalum Capacitors 1733657
Capacitor Tantalum SMT TR3B 20V 10uF

Capacitor Tantalum SMT TR3B 20V 10uF

Supplier's Site
Capacitors - Tantalum Capacitors - TR3B106K020C1000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3B106K020C1000
Capacitors - Tantalum Capacitors TR3B106K020C1000
CAP TANT 10UF 10% 20V 1411

CAP TANT 10UF 10% 20V 1411

Supplier's Site
Tantalum Capacitors - TR3B106K020C1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B106K020C1000
Tantalum Capacitors TR3B106K020C1000
CAP TANT 10UF 10% 20V 1411

CAP TANT 10UF 10% 20V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 20V, 1 Ohm, 0.1, 3528-21; Capacitance Vishay - 86K4916 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 20V, 1 Ohm, 0.1, 3528-21; Capacitance Vishay
86K4916
Tantalum Capacitor, 10Uf, 20V, 1 Ohm, 0.1, 3528-21; Capacitance Vishay 86K4916
TANTALUM CAPACITOR, 10UF, 20V, 1 OHM, 0.1, 3528-21; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:B; Product Range:TR3 Series RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 20V, 1 OHM, 0.1, 3528-21; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:B; Product Range:TR3 Series RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 20V, 1 Ohm, 0.1, 3528-21; Capacitance Vishay - 25R2683 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 20V, 1 Ohm, 0.1, 3528-21; Capacitance Vishay
25R2683
Tantalum Capacitor, 10Uf, 20V, 1 Ohm, 0.1, 3528-21; Capacitance Vishay 25R2683
TANTALUM CAPACITOR, 10UF, 20V, 1 OHM, 0.1, 3528-21; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:290mARoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 20V, 1 OHM, 0.1, 3528-21; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:290mARoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 20V, Tant, Case B Rohs Compliant Vishay - 67AH3320 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 20V, Tant, Case B Rohs Compliant Vishay
67AH3320
Cap, 10Uf, 20V, Tant, Case B Rohs Compliant Vishay 67AH3320
CAP, 10UF, 20V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 10UF, 20V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1311-2-ND 718-1311-6-ND 6845020 6845020P TR3B106K020C1000 TR3B106K020C1000 86K4916 25R2683 67AH3320
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 20V, 1 Ohm, 0.1, 3528-21; Capacitance Vishay Tantalum Capacitor, 10Uf, 20V, 1 Ohm, 0.1, 3528-21; Capacitance Vishay Cap, 10Uf, 20V, Tant, Case B Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX102M160J042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers