Capacitor Tantalum SMT TR3B 16V 10uF
Capacitor Tantalum SMT TR3B 16V 10uF
Capacitor Tantalum SMT TR3B 16V 10uF
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm
CAP TANT 10UF 10% 16V 1411
CAPACITOR TANT, 10UF 16V, 0.8 OHM, 0.1, 3528-21; Capacitance:10µF; Voltage(DC):16V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.8ohmRoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 16 V, 1411 [3528 Metric] RoHS Compliant: Yes
CAP, 10UF, 16V, TANT, CASE B ROHS COMPLIANT: YES
CAP TANT 10UF 10% 16V 1411
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6845026 | 6845026P | 718-1310-6-ND | 718-1310-1-ND | TR3B106K016C0800 | 86K4911 | 46R1125 | TR3B106K016C0800 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 10Uf 16V, 0.8 Ohm, 0.1, 3528-21; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 16 V, 1411 [3528 Metric] Rohs Compliant Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Electrostatic Capacitors | MnO2 |