Vishay Intertechnology, Inc. Tantalum Capacitors TR3B106K016C0500

Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1490-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1490-6-ND
Tantalum Capacitors 718-1490-6-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1490-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1490-2-ND
Tantalum Capacitors 718-1490-2-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1490-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1490-1-ND
Tantalum Capacitors 718-1490-1-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3B106K016C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3B106K016C0500
Capacitors - Tantalum Capacitors TR3B106K016C0500
CAP TANT 10UF 10% 16V 1411

CAP TANT 10UF 10% 16V 1411

Supplier's Site
Tantalum Capacitor, 10Uf 16V, 0.5 Ohm, 0.1, 3528-21; Capacitance Vishay - 25R2681 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 16V, 0.5 Ohm, 0.1, 3528-21; Capacitance Vishay
25R2681
Tantalum Capacitor, 10Uf 16V, 0.5 Ohm, 0.1, 3528-21; Capacitance Vishay 25R2681
TANTALUM CAPACITOR, 10UF 16V, 0.5 OHM, 0.1, 3528-21; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Product Range:TR3 Series RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 16V, 0.5 OHM, 0.1, 3528-21; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Product Range:TR3 Series RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 10Uf 16V, 0.5 Ohm, 0.1, 3528-21; Capacitance Vishay - 71P8224 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf 16V, 0.5 Ohm, 0.1, 3528-21; Capacitance Vishay
71P8224
Capacitor Tant, 10Uf 16V, 0.5 Ohm, 0.1, 3528-21; Capacitance Vishay 71P8224
CAPACITOR TANT, 10UF 16V, 0.5 OHM, 0.1, 3528-21; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:410mA RoHS Compliant: Yes

CAPACITOR TANT, 10UF 16V, 0.5 OHM, 0.1, 3528-21; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:410mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 16 V, 1411 [3528 Metric] Rohs Compliant Vishay - 08X2138 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 16 V, 1411 [3528 Metric] Rohs Compliant Vishay
08X2138
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 16 V, 1411 [3528 Metric] Rohs Compliant Vishay 08X2138
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 16 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 16 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3B106K016C0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B106K016C0500
Tantalum Capacitors TR3B106K016C0500
CAP TANT 10UF 10% 16V 1411

CAP TANT 10UF 10% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1490-6-ND 718-1490-2-ND TR3B106K016C0500 25R2681 08X2138 TR3B106K016C0500
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf 16V, 0.5 Ohm, 0.1, 3528-21; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 16 V, 1411 [3528 Metric] Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491X336K025AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814752 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers