1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm
CAP TANT 1UF 10% 35V 1411
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 1 F, 10%, 35 V, 1411 [3528 Metric], B RoHS Compliant: Yes
CAP TANT 1UF 10% 35V 1411
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-TR3B105K035C2000CT-ND | 718-TR3B105K035C2000DKR-ND | TR3B105K035C2000 | 08X2136 | TR3B105K035C2000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 1 F, 10%, 35 V, 1411 [3528 Metric], B Rohs Compliant Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |