Vishay Precision Group Tantalum Capacitors TR3A685K020C2600

Description
6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 2.6Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 2.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1832-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1832-2-ND
Tantalum Capacitors 718-1832-2-ND
6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 2.6Ohm

6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 2.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3A685K020C2600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3A685K020C2600
Capacitors - Tantalum Capacitors TR3A685K020C2600
CAP TANT 6.8UF 10% 20V 1206

CAP TANT 6.8UF 10% 20V 1206

Supplier's Site
Capacitor Tant, 6.8Uf 20V 2.6 Ohm 10%, 3216-18; Capacitance Vishay - 86K4865 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf 20V 2.6 Ohm 10%, 3216-18; Capacitance Vishay
86K4865
Capacitor Tant, 6.8Uf 20V 2.6 Ohm 10%, 3216-18; Capacitance Vishay 86K4865
CAPACITOR TANT, 6.8UF 20V 2.6 OHM 10%, 3216-18; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.6ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF 20V 2.6 OHM 10%, 3216-18; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 6.8 F, 10%, 20 V, 1206 [3216 Metric] Rohs Compliant Vishay - 08X2135 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 6.8 F, 10%, 20 V, 1206 [3216 Metric] Rohs Compliant Vishay
08X2135
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 6.8 F, 10%, 20 V, 1206 [3216 Metric] Rohs Compliant Vishay 08X2135
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 6.8 F, 10%, 20 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 6.8 F, 10%, 20 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3A685K020C2600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A685K020C2600
Tantalum Capacitors TR3A685K020C2600
CAP TANT 6.8UF 10% 20V 1206

CAP TANT 6.8UF 10% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1832-2-ND TR3A685K020C2600 86K4865 08X2135 TR3A685K020C2600
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 6.8Uf 20V 2.6 Ohm 10%, 3216-18; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 6.8 F, 10%, 20 V, 1206 [3216 Metric] Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Tantalum Capacitors - TDL105K050S1C-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details