6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.5Ohm
CAP TANT 6.8UF 10% 16V 1206
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 6.8 F, 10%, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP TANT 6.8UF 10% 16V 1206
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1759-2-ND | TR3A685K016C1500 | 08X2134 | TR3A685K016C1500 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 6.8 F, 10%, 16 V, 1206 [3216 Metric] Rohs Compliant Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |