6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 6.8 F, 10%, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes
Capacitor,6.8uF,10VD
CAP TANT 6.8UF 10% 10V 1206
CAP TANT 6.8UF 10% 10V 1206
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TR3A685K010C3000-ND | 08X2133 | 86K4857 | TR3A685K010C3000 | TR3A685K010C3000 |
| Product Name | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 6.8 F, 10%, 10 V, 1206 [3216 Metric] Rohs Compliant Vishay | Capacitor,6.8Uf,10Vdc,10-% Tol,10+% Tol Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |