Win Source Part Number: 1359727-TR3A476K6R3C
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, TR3
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 800mOhm
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: A
47uF 6.3V Tantalum Capacitor, 1206 SMD, 800mR ESR Product overview: TR3A476K6R3C0800 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3A476K6R3C0800 can be used for catalog matching and distributor lookup.
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 800mOhm
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 800mOhm
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 800mOhm
CAP TANT 47UF 10% 6.3V 1206
TANTALUM CAPACITOR, 47UF 6.3V 0.8 OHM 10%, 3216-18; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:A; Product Range:TR3 Series RoHS Compliant: Yes
TANTALUM CAPACITOR, 47UF 6.3V 0.8 OHM 10%, 3216-18; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAP, 47µF, 6.3V, 10%, 1206; Capacitance:47µF; Voltage Rating:6.3V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
CAP TANT 47UF 10% 6.3V 1206
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359727-TR3A476K6R3C0800 | 59-TR3A476K6R3C0800 | 718-1557-6-ND | 718-1557-1-ND | TR3A476K6R3C0800 | 25R2677 | 08X2131 | TR3A476K6R3C0800 |
| Product Name | Capacitors - Tantalum Capacitors | SMD 47uF 6.3V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf 6.3V 0.8 Ohm 10%, 3216-18; Capacitance Vishay | Cap, 47Μf, 6.3V, 10%, 1206; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |