Vishay Intertechnology, Inc. Tantalum Capacitors TR3A475K020C3500

Description
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3.5Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3A475K020C3500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3A475K020C3500-ND
Tantalum Capacitors TR3A475K020C3500-ND
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3.5Ohm

4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TR3A475K020C3500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A475K020C3500
Tantalum Capacitors TR3A475K020C3500
CAP TANT 4.7UF 10% 20V 1206

CAP TANT 4.7UF 10% 20V 1206

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 20 V, 1206 [3216 Metric] Rohs Compliant Vishay - 08X2128 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 20 V, 1206 [3216 Metric] Rohs Compliant Vishay
08X2128
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 20 V, 1206 [3216 Metric] Rohs Compliant Vishay 08X2128
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 4.7 F, 10%, 20 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 4.7 F, 10%, 20 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,4.7Uf,20Vdc,10-% Tol,10+% Tol Vishay - 86K4790 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,4.7Uf,20Vdc,10-% Tol,10+% Tol Vishay
86K4790
Capacitor,4.7Uf,20Vdc,10-% Tol,10+% Tol Vishay 86K4790
Capacitor,4.7uF,20VD C,10-% Tol,10+% Tol

Capacitor,4.7uF,20VDC,10-% Tol,10+% Tol

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TR3A475K020C3500-ND TR3A475K020C3500 08X2128 86K4790
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 20 V, 1206 [3216 Metric] Rohs Compliant Vishay Capacitor,4.7Uf,20Vdc,10-% Tol,10+% Tol Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 106AVD025MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminium Capacitors - 1701086 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details