Vishay Precision Group Tantalum Capacitors TR3A475K020C1800

Description
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 1.8Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1830-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1830-1-ND
Tantalum Capacitors 718-1830-1-ND
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 1.8Ohm

4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1830-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1830-6-ND
Tantalum Capacitors 718-1830-6-ND
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 1.8Ohm

4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1830-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1830-2-ND
Tantalum Capacitors 718-1830-2-ND
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 1.8Ohm

4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 1.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3A475K020C1800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3A475K020C1800
Capacitors - Tantalum Capacitors TR3A475K020C1800
CAP TANT 4.7UF 10% 20V 1206

CAP TANT 4.7UF 10% 20V 1206

Supplier's Site
Capacitor Tant, 4.7Uf 20V 1.8 Ohm 10%, 3216-18; Capacitance Vishay - 86K4789 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf 20V 1.8 Ohm 10%, 3216-18; Capacitance Vishay
86K4789
Capacitor Tant, 4.7Uf 20V 1.8 Ohm 10%, 3216-18; Capacitance Vishay 86K4789
CAPACITOR TANT, 4.7UF 20V 1.8 OHM 10%, 3216-18; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.8ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF 20V 1.8 OHM 10%, 3216-18; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.8ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 20 V, 1206 [3216 Metric] Rohs Compliant Vishay - 46R1123 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 20 V, 1206 [3216 Metric] Rohs Compliant Vishay
46R1123
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 20 V, 1206 [3216 Metric] Rohs Compliant Vishay 46R1123
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 4.7 F, 10%, 20 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 4.7 F, 10%, 20 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3A475K020C1800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3A475K020C1800
Tantalum Capacitors TR3A475K020C1800
CAP TANT 4.7UF 10% 20V 1206

CAP TANT 4.7UF 10% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1830-1-ND 718-1830-6-ND TR3A475K020C1800 86K4789 46R1123 TR3A475K020C1800
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 4.7Uf 20V 1.8 Ohm 10%, 3216-18; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 20 V, 1206 [3216 Metric] Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers